AMETEK, Inc. Low Voltage Brushless DC Blower 12 Volt 119381-52

Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Brushless DC Blower 12 Volt - 70097892 - Allied Electronics, Inc.
Fort Worth, TX, USA
Low Voltage Brushless DC Blower 12 Volt
70097892
Low Voltage Brushless DC Blower 12 Volt 70097892
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

  • Compact Design 3", 5" and 5.7" Diameter
  • Max. Pressure to 25.0 In. H 2 O (Sealed)
  • Max. Air Flows to 45 CFM
  • Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C
  • Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum
  • For Blowers Requiring External Drive Electronics See Blower Controllers on Page
  • For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower
  • For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number 70097892
Product Name Low Voltage Brushless DC Blower 12 Volt
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
Backward Curved Fan - V32-A1 p - Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details