AMETEK, Inc. Low Voltage Brushless DC Blower 24 Volt 119378-52

Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Description
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

Suppliers

Company
Product
Description
Supplier Links
Low Voltage Brushless DC Blower 24 Volt - 70097896 - Allied Electronics, Inc.
Fort Worth, TX, USA
Low Voltage Brushless DC Blower 24 Volt
70097896
Low Voltage Brushless DC Blower 24 Volt 70097896
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

  • Compact Design 3", 5" and 5.7" Diameter
  • Max. Pressure to 25.0 In. H 2 O (Sealed)
  • Max. Air Flows to 45 CFM
  • Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C
  • Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum
  • For Blowers Requiring External Drive Electronics See Blower Controllers on Page
  • For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower
  • For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Fans and Blowers (industrial)
Product Number 70097896
Product Name Low Voltage Brushless DC Blower 24 Volt
Applications / Use Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 9159996 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 12.7 inch (322 mm)
Air Flow Rate 219 SCFM (373 m³/hr)
View Details
Turbo Blower - Magnetic bearing Turbo Blower - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MD-Pneumatics - PD Plus 1200 Series Rotary Positive Displacement Blowers - 1224 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 4 SCFM (6.01 m³/hr)
Static Pressure Range 415 in H2O (776 Torr)
View Details
Vacuum Blower with Pre-inlet Cooling -  - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Bare
Environment Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
View Details