AMETEK, Inc. Centrifugal Fans 119350-51

Description
Ametek 119350-51 Centrifugal Fan
Request a Quote Datasheet
Description
Ametek 119350-51 Centrifugal Fan
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 8923459 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
8923459
Centrifugal Fans 8923459
Ametek 119350-51 Centrifugal Fan

Ametek 119350-51 Centrifugal Fan

Supplier's Site
Blower, 76Mm, 24Vdc; Blower Type Ametek - 93K2188 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 76Mm, 24Vdc; Blower Type Ametek
93K2188
Blower, 76Mm, 24Vdc; Blower Type Ametek 93K2188
BLOWER, 76MM, 24VDC; Blower Type:BLDC Low Voltage; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:19.81mm; Air Flow - CFM:18CFM; Air Flow - m3/min:0.51m³/min; Noise Rating:-; Bearing Type:-; Power Rating:-RoHS Compliant: Yes

BLOWER, 76MM, 24VDC; Blower Type:BLDC Low Voltage; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:76mm; External Depth:19.81mm; Air Flow - CFM:18CFM; Air Flow - m3/min:0.51m³/min; Noise Rating:-; Bearing Type:-; Power Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet
Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC - 70097889 - Allied Electronics, Inc.
Fort Worth, TX, USA
Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC
70097889
Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC 70097889
Compact Design 3", 5" and 5.7" Diameter Max. Pressure to 25.0 In. H 2 O (Sealed) Max. Air Flows to 45 CFM Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum For Blowers Requiring External Drive Electronics See Blower Controllers on Page For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required

  • Compact Design 3", 5" and 5.7" Diameter
  • Max. Pressure to 25.0 In. H 2 O (Sealed)
  • Max. Air Flows to 45 CFM
  • Temperature: Working Air: 0°C to 45°C, Ambient Air: 0°C to 45°C, Storage Air: –40°C to +85°C
  • Dielectric Testing: 500 Volts AC RMS 60 Hz Applied for One Second Between Input Pins and Ground, One Milliamps Leakage Maximum
  • For Blowers Requiring External Drive Electronics See Blower Controllers on Page
  • For Blowers with Mechanical Speed Control a Potentiometer Is Built-In to the Side of the Blower
  • For Blowers with Electrical Speed Control a 0 to 4 VDC Analog or PWM (100 Hz Minimum) Signal (User Supplied) Is Required
Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 8923459 93K2188 70097889
Product Name Centrifugal Fans Blower, 76Mm, 24Vdc; Blower Type Ametek Blower, Low Voltage, BLDC, 76MM, 6/12/24 VDC
Applications / Use HVAC Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Backward Inclined DWDI Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Configuration Oven / Dryer Systems
View Details
 - PBL.1813 Brushless Blower - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Configuration High-speed air dryer
Design Centrifugal
View Details
MD-Pneumatics - Equalizer DF Blower Solutions - 4509 - Rogers Machinery Company, Inc.
Specs
Applications / Use HVAC
Air Flow Rate 0 SCFM (0.4113 m³/hr)
Static Pressure Range 498 in H2O (931 Torr)
View Details