AMETEK, Inc. Centrifugal Fans 119155-52

Description
Ametek 119155-52 Centrifugal Fan
Request a Quote
Description
Ametek 119155-52 Centrifugal Fan
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Centrifugal Fans - 8923431 - RS Components, Ltd.
Corby, Northants, United Kingdom
Centrifugal Fans
8923431
Centrifugal Fans 8923431
Ametek 119155-52 Centrifugal Fan

Ametek 119155-52 Centrifugal Fan

Supplier's Site
240v BLDC Blower - 70097904 - Allied Electronics, Inc.
Fort Worth, TX, USA
240v BLDC Blower
70097904
240v BLDC Blower 70097904
120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system has a rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control signal input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150 Hz and 400 Hz. It takes an increase in control voltage to restart the blower. Mechanical (Screwdriver Adjustable): Adjustment of a multiple-turn potentiometer controls blower speed and air performance. The blower performance will vary from the maximum shown on the curves to a minimum of a few inches of water. 5.7" Diameter Housing Maximum Pressure to 118 In. H 2 O (Sealed) Maximum Air Flows to 275 CFM Electrical and Mechanical Control Versions Design Features UL Component Recognized CSA and TüV Certified Adjustable Air Performance Thermal Protection/Locked Rotor Protection Separation of Cooling Air and Working Air In Bypass Configuration Compact Size Long Life Low Noise to Power Ratio Working Air Is the Cooling Air in the Thru Flow Configuration Applications Computer Peripherals Material Handling Air Samplers and Evacuators Packaging Equipment Photographic Hold Down Business Machines, Printers, Collators Air Beds Vacuum Forming Equipment Dental/Medical Evacuators Sleep Assist Equipment Fuel Cell Textile Machines

120 or 240 VAC brushless blower with high flow fan system. Blower offers a fan system that can be used for either vacuum or pressure. The backward curved centrifugal impellers of the working air provide high efficiency operation. These blowers are suitable for use in 0-50°C. The drive system has a rectifier/filter network, a commutation controller and brushless DC motor. The drive system in the Bypass configuration has a cooling fan. In the Thru Flow configuration, the drive motor is in the working air stream. Electrical (Analog Voltage or Pulse Width Modulation Control): The control signal input to an optical isolator provides maximum safety for the low voltage signal circuit. Application of a zero to 10 VDC will control blower speed and air performance. Control can also be achieved by application of a pulse width modulated zero to 10 VDC square wave at a frequency between 150 Hz and 400 Hz. It takes an increase in control voltage to restart the blower. Mechanical (Screwdriver Adjustable): Adjustment of a multiple-turn potentiometer controls blower speed and air performance. The blower performance will vary from the maximum shown on the curves to a minimum of a few inches of water.

  • 5.7" Diameter Housing
  • Maximum Pressure to 118 In. H 2 O (Sealed)
  • Maximum Air Flows to 275 CFM
  • Electrical and Mechanical Control Versions Design Features
  • UL Component Recognized
  • CSA and TÜV Certified
  • Adjustable Air Performance
  • Thermal Protection/Locked Rotor Protection
  • Separation of Cooling Air and Working Air In Bypass Configuration
  • Compact Size
  • Long Life
  • Low Noise to Power Ratio
  • Working Air Is the Cooling Air in the Thru Flow Configuration Applications
  • Computer Peripherals
  • Material Handling
  • Air Samplers and Evacuators
  • Packaging Equipment
  • Photographic Hold Down
  • Business Machines, Printers, Collators
  • Air Beds
  • Vacuum Forming Equipment
  • Dental/Medical Evacuators
  • Sleep Assist Equipment
  • Fuel Cell
  • Textile Machines
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number 8923431 70097904
Product Name Centrifugal Fans 240v BLDC Blower
Applications / Use HVAC Product / Process Cooling
Unlock Full Specs
to access all available technical data

Similar Products

Explosion-Proof Exhaust Fan - EFX - Thermon, Inc
Specs
Applications / Use Ventilation
Product Form Packaged
Draft Forced Draft
View Details
Duct Axial® Fans - Series 44, 44V, 46, 46V, 48, & 48V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 8 in H2O (0.0 to 14.95 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Filter Fans - 7336189 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 13.9 inch (354 mm)
Air Flow Rate 176 SCFM (300 m³/hr)
View Details