Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
GEARMOTORS
AMETEK, INC.
117508-00 -- MOTOR
AMETEK, Inc.
Motor
117508-00
Description
VACUUM MOTOR 120V. FREE 2 YEAR RADWELL WARRANTY
Radwell International
Done
Description
VACUUM MOTOR 120V. FREE 2 YEAR RADWELL WARRANTY
Suppliers
Company
Product
Description
Supplier Links
Radwell International
Willingboro, NJ, United States
Motor
61626453
Motor
61626453
VACUUM MOTOR 120V. FREE 2 YEAR RADWELL WARRANTY
VACUUM MOTOR 120V. FREE 2 YEAR RADWELL WARRANTY
Supplier's Site
Technical Specifications
Radwell International
Product Category
Gearmotors
Product Number
61626453
Product Name
Motor
Unlock Full Specs
to access all available technical data
Similar Products
ElectroCraft
PMDC Right Angle Gearmotor
MobilePower MPP36
Specs
Motor Type
DC Motor
Commutation
Brush
DC Construction
Permanent Magnet
View Details
RS Components, Ltd.
DC Motors
4540855
Specs
Motor Type
DC Motor
Commutation
Brush
Gear Type
Spur; Spur
View Details
Portescap
Motors - AC, DC
1113225013
Specs
Motor Type
DC Motor
Commutation
Brush
Standard DC Voltage
12V
View Details
Yaskawa America, Inc. - Motion Division
SXG Gear Motor, 400V Batteryless
SXG30DW_-VL155-25
Specs
Output Power
3.89 HP
Gearbox Ratio
25 : 1
Units
Metric
View Details