AMETEK, Inc. Motor 116758-13

Description
VACUUM BLOWER MOTOR, 2-STAGE, SINGLE SPEED, 1-PHASE, 120 VAC, 50/60 HZ, 9.2 AMP, 293 WATT. FREE 2 YEAR RADWELL WARRANTY
Description
VACUUM BLOWER MOTOR, 2-STAGE, SINGLE SPEED, 1-PHASE, 120 VAC, 50/60 HZ, 9.2 AMP, 293 WATT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Motor - 23964544 - Radwell International
Willingboro, NJ, United States
VACUUM BLOWER MOTOR, 2-STAGE, SINGLE SPEED, 1-PHASE, 120 VAC, 50/60 HZ, 9.2 AMP, 293 WATT. FREE 2 YEAR RADWELL WARRANTY

VACUUM BLOWER MOTOR, 2-STAGE, SINGLE SPEED, 1-PHASE, 120 VAC, 50/60 HZ, 9.2 AMP, 293 WATT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearmotors
Product Number 23964544
Product Name Motor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Gearmotor with Planetary Gearbox - 32**...32MP... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gear Type Planetary
View Details
Stepper Motors - 403-1029-ND - DigiKey
Specs
Motor Type Stepper Motor
DC Construction Permanent Magnet
Standard DC Voltage 12V
View Details
PQ12-R Micro Linear Servos for RC & Arduino 30:1 6 volts - PQ12-30-6-R - Actuonix Motion Devices
Specs
Motor Type Servomotor
Standard DC Voltage 6V
Gearbox Ratio 30 : 1
View Details
IN-LINE Brushless Gearmotors - MMP BL44-297H-90V GP42-014 - Midwest Motion Products, Inc.
Specs
Commutation Brushless
Standard DC Voltage 90V
DC Voltage Range 90.0 VDC
View Details