A series of Ametek Lamb DC Motors designed to move clean and dry air. These units with air-sealed bearings provide added protection against dirt and moisture. Perfect for use in commercial canister or utility vacuums. All models are highly reliable and excellent quality.
Enclosure: Open. Mounting: All-Position. Duty: Intermittent. Bearings: Permanently Lubricated
Supply Voltage = 24 V
DC Motor Type = Brushed
Power Rating = 419 - 536 W
Output Speed = 12630 - 16150 rpm
Length = 198.62mm
Width = 146.84 (Dia.)mm
Dimensions = 146.84 (Dia.) x 198.62 mm
Current Rating = 16.1 - 20.9 A
Standards Met = CSA Certified, UL Recognized Category PRGY2 (E47185)
Series = 116
RS Components, Ltd. | |
---|---|
Product Category | DC Motors |
Product Number | 9213687 |
Commutation | Brush |
Output Power | 0.5616 to 0.7184 HP |
Continuous Current | 16.1 amps |