Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC MOTORS
AMETEK, INC.
116514-13 -- DC MOTORS
AMETEK, Inc.
DC Motors
116514-13
Description
AMETEK LAMB 116514-13 DC Motor
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
AMETEK LAMB 116514-13 DC Motor
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
9213678
DC Motors
9213678
AMETEK LAMB 116514-13 DC Motor
AMETEK LAMB 116514-13 DC Motor
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
DC Motors
Product Number
9213678
Product Name
DC Motors
Commutation
Brush
Unlock Full Specs
to access all available technical data
Similar Products
parvalux by maxon
PBL60-50 24V 4000 RPM – GB28 15:1 Bronze
776618-735904
Specs
Commutation
Brushless
Standard DC Voltage
24V
Output Power
0.1850 HP
View Details
3X Motion Technologies Co., Ltd
Brushless DC Motor
57BYB Series
Specs
Commutation
Brushless
Standard DC Voltage
24V
DC Voltage Range
24.0 VDC
View Details
FAULHABER MICROMO
DC-Micromotors Series 3890 ... CR Graphite Commutation
Series 3890 ... CR Graphite Commutation
Specs
DC Voltage Range
18.0 VDC
Torque Constant
4.51 in-oz/amp (31.82 mN-m/amp)
Rotor Inertia
0.0023 oz-in-sec² (0.0164 kg-cm²)
View Details
Shenzhen Yunhongda Motor Co., LTD.
Worm Gearbox 12-29V DC Gear Motor for Adjustable Desk
YHD-B3041
Specs
DC Voltage Range
12.0 to 29.0 VDC
Output Power
0.1072 HP
Continuous Torque
57.5 In-lbs (66.33 kg-cm)
View Details