California Instruments Corp. AC Source 1001TC

Description
The 1001TC is a 1 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000VA Output Voltages: 0-130V Output Frequency: 45 Hz to 5 kHz Output 1/Range 1 Max. Current 7.7 A (0 V to 130 V) Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Low Distortion and Noise Single Phase Output Remote Control Dimensions H x W x D: 8.75 x 19 x 22 inches Applications Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor (LVDT/RVDT, Synchros, etc.) Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing-Microsyn and Wheel Supplies The California Instruments 1001TC supplies approximately 9 amps on the lower voltage range of 0-130VAC. The 1001TC delivers full power down to 85% of the rated voltage ranges. The oscillator converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Plug-In Oscillator The 800T is a Manual Oscillator that is designed for applications which do not require programmable control. Typical applications would include frequency conversion, bench test, production test and general laboratory testing and evaluation. The 800T is designed for applications requiring a sweep through the bandwidth without steps. The 800T features a large calibrated Vernier scaled dial to select the desired frequency. Variable-Vernier dial Extremely low distortion Frequency settable to 1% Phase accuracy ±% 20Hz to 20kHz The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillato r and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements. The power controller/oscillato r converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations. Multi-Unit Single-Phase Systems Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required. The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillato r. The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.
Datasheet
Description
The 1001TC is a 1 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000VA Output Voltages: 0-130V Output Frequency: 45 Hz to 5 kHz Output 1/Range 1 Max. Current 7.7 A (0 V to 130 V) Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Low Distortion and Noise Single Phase Output Remote Control Dimensions H x W x D: 8.75 x 19 x 22 inches Applications Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor (LVDT/RVDT, Synchros, etc.) Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing-Microsyn and Wheel Supplies The California Instruments 1001TC supplies approximately 9 amps on the lower voltage range of 0-130VAC. The 1001TC delivers full power down to 85% of the rated voltage ranges. The oscillator converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Plug-In Oscillator The 800T is a Manual Oscillator that is designed for applications which do not require programmable control. Typical applications would include frequency conversion, bench test, production test and general laboratory testing and evaluation. The 800T is designed for applications requiring a sweep through the bandwidth without steps. The 800T features a large calibrated Vernier scaled dial to select the desired frequency. Variable-Vernier dial Extremely low distortion Frequency settable to 1% Phase accuracy ±% 20Hz to 20kHz The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillato r and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements. The power controller/oscillato r converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations. Multi-Unit Single-Phase Systems Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required. The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillato r. The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Source 1001TC
The 1001TC is a 1 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Output Power: 1000VA Output Voltages: 0-130V Output Frequency: 45 Hz to 5 kHz Output 1/Range 1 Max. Current 7.7 A (0 V to 130 V) Adjustable Phase Angle Current Source Configurations Sine-Wave or Square-Wave Output Programmable Interface (IEEE-488 and BCD) Low Distortion and Noise Single Phase Output Remote Control Dimensions H x W x D: 8.75 x 19 x 22 inches Applications Avionics Testing Frequency Conversion Instrument Calibration DC Power Supply Testing Ground Power Simulation Position Sensor (LVDT/RVDT, Synchros, etc.) Testing Circuit Breaker, Fuse, etc. Testing Military Electronics Testing-MATE Gyro Testing-Microsyn and Wheel Supplies The California Instruments 1001TC supplies approximately 9 amps on the lower voltage range of 0-130VAC. The 1001TC delivers full power down to 85% of the rated voltage ranges. The oscillator converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Plug-In Oscillator The 800T is a Manual Oscillator that is designed for applications which do not require programmable control. Typical applications would include frequency conversion, bench test, production test and general laboratory testing and evaluation. The 800T is designed for applications requiring a sweep through the bandwidth without steps. The 800T features a large calibrated Vernier scaled dial to select the desired frequency. Variable-Vernier dial Extremely low distortion Frequency settable to 1% Phase accuracy ±% 20Hz to 20kHz The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillato r and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements. The power controller/oscillato r converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations. Multi-Unit Single-Phase Systems Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required. The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillato r. The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.

The 1001TC is a 1 kVA AC source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. Applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Output Power: 1000VA
  • Output Voltages: 0-130V
  • Output Frequency: 45 Hz to 5 kHz
  • Output 1/Range 1 Max. Current 7.7 A (0 V to 130 V)
  • Adjustable Phase Angle
  • Current Source Configurations
  • Sine-Wave or Square-Wave Output
  • Programmable Interface (IEEE-488 and BCD)
  • Low Distortion and Noise
  • Single Phase Output
  • Remote Control
  • Dimensions H x W x D: 8.75 x 19 x 22 inches

Applications

  • Avionics Testing
  • Frequency Conversion
  • Instrument Calibration
  • DC Power Supply Testing
  • Ground Power Simulation
  • Position Sensor (LVDT/RVDT, Synchros, etc.) Testing
  • Circuit Breaker, Fuse, etc. Testing
  • Military Electronics Testing-MATE
  • Gyro Testing-Microsyn and Wheel Supplies

The California Instruments 1001TC supplies approximately 9 amps on the lower voltage range of 0-130VAC. The 1001TC delivers full power down to 85% of the rated voltage ranges.

The oscillator converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier.

Plug-In Oscillator

The 800T is a Manual Oscillator that is designed for applications which do not require programmable control. Typical applications would include frequency conversion, bench test, production test and general laboratory testing and evaluation.

The 800T is designed for applications requiring a sweep through the bandwidth without steps. The 800T features a large calibrated Vernier scaled dial to select the desired frequency.

  • Variable-Vernier dial
  • Extremely low distortion
  • Frequency settable to 1%
  • Phase accuracy ±%
  • 20Hz to 20kHz

The California Instruments innovative modular building-block approach of combining the appropriate power controller/oscillator and power amplifier(s) allows configuration of power sources to meet specific voltage, current and output power rating requirements.

The power controller/oscillator converts user commands (manual adjustments or program statements) into the signals that drive the power amplifier. Modular "plug-in" models or " rack mount models are needed for single phase and multi-phase configurations.

Multi-Unit Single-Phase Systems

Two or more like power amplifiers can be configured to provide higher output power capabilities. Only one single-phase power controller is required.

The power amplifier produces the appropriate output frequency, amplitudes, phase angles, etc. from the precision drive signals generated by the controller/oscillator.

The T Series power amplifiers consist of ten single-phase models, and four three-phase single enclosure models. Other common features include input circuit breakers, power-on lamp and output voltage meter.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1001TC
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 140W 5/9/15/20/28V C14 PD USB-C - 96PSA-A140WPDUC - Advantech
Specs
Type AC / DC Adapter
Operating Temperature -5 to 40 C (23 to 104 F)
Regulatory Compliance CB / UL / FCC / CE / TUV / RCM / CCC / PSE / KC / BSMI / UKCA
View Details
DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details