California Instruments Corp. AC Source 1001P

Description
The 1001P is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Additional Features: Low THD 800 VA to 1250 VA Output Power Portable Power, Low Cost Simple Front Panel Operation 16 Hz to 500 Hz Frequency Range High Peak Current Capability Remote Control Option AC Power: 1000 VA Range Low 0-135 V(L-N) Range High 0-270 V(L-N) Accuracy @ 50/60 Hz: ± 1 % FS Accuracy @ 40 Hz: ± 2 % FS Resolution: 0.1 V Line & Load Regulation lo range: ± 1 % FS Line & Load Regulation hi range: ± 0.5 % FS Total Harmonic Distortion @ 50/60 Hz: < 0.55 % typical Output Noise: < 0.1 V typical Applications: The extended output frequency range of 16 Hz to 500 Hz makes the P Series a suitable source for both commercial as well as avionics applications. Dual voltage ranges provide maximum output current at any programmed voltage up to 270 Volts. The built in RMS current measurement function eliminates the need for external current shunts or transformers to determine load current requirements of the unit under test. For bench use, the P Series features simple and intuitive controls for setting voltage, frequency and current limits. Current drawn by the load can be read directly on the large LCD display to 100 mA resolution. High peak current capability of more than three times the RMS current allows the P Series to drive non-linear loads. The California Instruments 1001P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 1,250 VA. With simple knobs used to set voltage, frequency and current limit, the P Series provides an inexpensive source of AC power in a small, portable and lightweight package. With European and US outlet sockets to connect the load, the P Series are ideal for a wide variety of applications. Universal input allows use anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered.
Description
The 1001P is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Additional Features: Low THD 800 VA to 1250 VA Output Power Portable Power, Low Cost Simple Front Panel Operation 16 Hz to 500 Hz Frequency Range High Peak Current Capability Remote Control Option AC Power: 1000 VA Range Low 0-135 V(L-N) Range High 0-270 V(L-N) Accuracy @ 50/60 Hz: ± 1 % FS Accuracy @ 40 Hz: ± 2 % FS Resolution: 0.1 V Line & Load Regulation lo range: ± 1 % FS Line & Load Regulation hi range: ± 0.5 % FS Total Harmonic Distortion @ 50/60 Hz: < 0.55 % typical Output Noise: < 0.1 V typical Applications: The extended output frequency range of 16 Hz to 500 Hz makes the P Series a suitable source for both commercial as well as avionics applications. Dual voltage ranges provide maximum output current at any programmed voltage up to 270 Volts. The built in RMS current measurement function eliminates the need for external current shunts or transformers to determine load current requirements of the unit under test. For bench use, the P Series features simple and intuitive controls for setting voltage, frequency and current limits. Current drawn by the load can be read directly on the large LCD display to 100 mA resolution. High peak current capability of more than three times the RMS current allows the P Series to drive non-linear loads. The California Instruments 1001P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 1,250 VA. With simple knobs used to set voltage, frequency and current limit, the P Series provides an inexpensive source of AC power in a small, portable and lightweight package. With European and US outlet sockets to connect the load, the P Series are ideal for a wide variety of applications. Universal input allows use anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered.

Suppliers

Company
Product
Description
Supplier Links
AC Source 1001P
The 1001P is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few. Additional Features: Additional Features: Low THD 800 VA to 1250 VA Output Power Portable Power, Low Cost Simple Front Panel Operation 16 Hz to 500 Hz Frequency Range High Peak Current Capability Remote Control Option AC Power: 1000 VA Range Low 0-135 V(L-N) Range High 0-270 V(L-N) Accuracy @ 50/60 Hz: ± 1 % FS Accuracy @ 40 Hz: ± 2 % FS Resolution: 0.1 V Line & Load Regulation lo range: ± 1 % FS Line & Load Regulation hi range: ± 0.5 % FS Total Harmonic Distortion @ 50/60 Hz: < 0.55 % typical Output Noise: < 0.1 V typical Applications: The extended output frequency range of 16 Hz to 500 Hz makes the P Series a suitable source for both commercial as well as avionics applications. Dual voltage ranges provide maximum output current at any programmed voltage up to 270 Volts. The built in RMS current measurement function eliminates the need for external current shunts or transformers to determine load current requirements of the unit under test. For bench use, the P Series features simple and intuitive controls for setting voltage, frequency and current limits. Current drawn by the load can be read directly on the large LCD display to 100 mA resolution. High peak current capability of more than three times the RMS current allows the P Series to drive non-linear loads. The California Instruments 1001P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 1,250 VA. With simple knobs used to set voltage, frequency and current limit, the P Series provides an inexpensive source of AC power in a small, portable and lightweight package. With European and US outlet sockets to connect the load, the P Series are ideal for a wide variety of applications. Universal input allows use anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered.

The 1001P is a 1000 VA AC Source from California Instruments. AC Sources supply AC voltage and current to test, design, and troubleshoot electric and electronic circuits. applications include Research, Design, ATE applications, and QA to name a few.

Additional Features:

  • Additional Features: Low THD
  • 800 VA to 1250 VA Output Power
  • Portable Power, Low Cost
  • Simple Front Panel Operation
  • 16 Hz to 500 Hz Frequency Range
  • High Peak Current Capability
  • Remote Control Option
  • AC Power: 1000 VA
  • Range Low 0-135 V(L-N)
  • Range High 0-270 V(L-N)
  • Accuracy @ 50/60 Hz: ± 1 % FS
  • Accuracy @ 40 Hz: ± 2 % FS
  • Resolution: 0.1 V
  • Line & Load Regulation lo range: ± 1 % FS
  • Line & Load Regulation hi range: ± 0.5 % FS
  • Total Harmonic Distortion @ 50/60 Hz: < 0.55 % typical
  • Output Noise: < 0.1 V typical

Applications:

  • The extended output frequency range of 16 Hz to 500 Hz makes the P Series a suitable source for both commercial as well as avionics applications. Dual voltage ranges provide maximum output current at any programmed voltage up to 270 Volts. The built in RMS current measurement function eliminates the need for external current shunts or transformers to determine load current requirements of the unit under test. For bench use, the P Series features simple and intuitive controls for setting voltage, frequency and current limits. Current drawn by the load can be read directly on the large LCD display to 100 mA resolution. High peak current capability of more than three times the RMS current allows the P Series to drive non-linear loads.

The California Instruments 1001P is an ideal source for general purpose AC power applications that require variable voltage and frequency at power levels up to 1,250 VA. With simple knobs used to set voltage, frequency and current limit, the P Series provides an inexpensive source of AC power in a small, portable and lightweight package.

With European and US outlet sockets to connect the load, the P Series are ideal for a wide variety of applications. Universal input allows use anywhere in the world to provide a convenient source of variable utility power for the testing and evaluation of domestic and commercial equipment. All common line voltage and frequency combinations are covered.

Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number 1001P
Product Name AC Source
Type AC Power Source
Unlock Full Specs
to access all available technical data

Similar Products

Industrial, DIN Rail Power Supplies - BB-MDR-100-48-ND - DigiKey
Specs
Type 1
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Current 2 amps
View Details
3590-Series - 3590-1C20 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 10000.0 volts
DC Output Current 5.00E-4 to 0.0020 amps
View Details
Power Supply - 65930431 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details