AMETEK, Inc. Servo Motor 1.4201E+227

Description
DISCONTINUED BY MANUFACTURER, DC MOTOR, 14000 LO-COG SERIES, BRUSH COMMUTATED, 500 CPR, 12 VDC, FLYING LEADS, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DC MOTOR, 14000 LO-COG SERIES, BRUSH COMMUTATED, 500 CPR, 12 VDC, FLYING LEADS, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Servo Motor - 222029236 - Radwell International
Willingboro, NJ, United States
Servo Motor
222029236
Servo Motor 222029236
DISCONTINUED BY MANUFACTURER, DC MOTOR, 14000 LO-COG SERIES, BRUSH COMMUTATED, 500 CPR, 12 VDC, FLYING LEADS, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DC MOTOR, 14000 LO-COG SERIES, BRUSH COMMUTATED, 500 CPR, 12 VDC, FLYING LEADS, 5 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category DC Servomotors
Product Number 222029236
Product Name Servo Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 3564 ... B 2 Pole Technology -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 12.0 VDC
Torque Constant 1.94 in-oz/amp (13.7 mN-m/amp)
View Details
DC motor /Micro DC Servo Motor - 10**M5...M... - Constar Motion Co., Ltd
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Gearbox Ratio 4 to 4096 : 1
View Details
Servo Hub Motor - 5.5 inch 4.5N.m - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Commutation Brushless
Standard DC Voltage 24V
Output Power 94 HP
View Details
Brushless DC Motors -  - GEEPLUS Inc.
Specs
Commutation Brushless
Units Metric
Shaft Size 1.654 inch (42.0 mm)
View Details