Ameripack Corporation 9U Classic Rack Case APDE2421-02/27/02

Description
Our extra rugged, rotomolded Classic Rackmount Cases have demonstrated their strength thousands of times over by saving ultra-fragile equipment from damage during transport. Our proven 19” EIA Classic Rack is the strongest, most secure rack in the industry. Our precision-tuned, elastomeric, shock mount systems provide maximum protection for ultra-fragile equipment from shock and vibration–nothing protects better than a Classic Rack from Ameripack. Classic Racks are usually intended for equipment that requires the best protection available. This equipment might be subjected to severe drop heights or require extra protection to provide peace of mind that your equipment will arrive in one piece and work the minute it is plugged in. The Best Shock and Vibration Protection Available Protection for Equipment from 20-340lbs Equipment Typically will have 15-30 G Fragility Levels Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan
Description
Our extra rugged, rotomolded Classic Rackmount Cases have demonstrated their strength thousands of times over by saving ultra-fragile equipment from damage during transport. Our proven 19” EIA Classic Rack is the strongest, most secure rack in the industry. Our precision-tuned, elastomeric, shock mount systems provide maximum protection for ultra-fragile equipment from shock and vibration–nothing protects better than a Classic Rack from Ameripack. Classic Racks are usually intended for equipment that requires the best protection available. This equipment might be subjected to severe drop heights or require extra protection to provide peace of mind that your equipment will arrive in one piece and work the minute it is plugged in. The Best Shock and Vibration Protection Available Protection for Equipment from 20-340lbs Equipment Typically will have 15-30 G Fragility Levels Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan

Suppliers

Company
Product
Description
Supplier Links
9U Classic Rack Case - APDE2421-02/27/02 - Ameripack Corporation
Robbinsville, NJ, USA
9U Classic Rack Case
APDE2421-02/27/02
9U Classic Rack Case APDE2421-02/27/02
Our extra rugged, rotomolded Classic Rackmount Cases have demonstrated their strength thousands of times over by saving ultra-fragile equipment from damage during transport. Our proven 19” EIA Classic Rack is the strongest, most secure rack in the industry. Our precision-tuned, elastomeric, shock mount systems provide maximum protection for ultra-fragile equipment from shock and vibration–nothing protects better than a Classic Rack from Ameripack. Classic Racks are usually intended for equipment that requires the best protection available. This equipment might be subjected to severe drop heights or require extra protection to provide peace of mind that your equipment will arrive in one piece and work the minute it is plugged in. The Best Shock and Vibration Protection Available Protection for Equipment from 20-340lbs Equipment Typically will have 15-30 G Fragility Levels Multiple Hardware and Caster Configurations Available Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan

Our extra rugged, rotomolded Classic Rackmount Cases have demonstrated their strength thousands of times over by saving ultra-fragile equipment from damage during transport. Our proven 19” EIA Classic Rack is the strongest, most secure rack in the industry. Our precision-tuned, elastomeric, shock mount systems provide maximum protection for ultra-fragile equipment from shock and vibration–nothing protects better than a Classic Rack from Ameripack.

Classic Racks are usually intended for equipment that requires the best protection available. This equipment might be subjected to severe drop heights or require extra protection to provide peace of mind that your equipment will arrive in one piece and work the minute it is plugged in.

  • The Best Shock and Vibration Protection Available
  • Protection for Equipment from 20-340lbs
  • Equipment Typically will have 15-30 G Fragility Levels
  • Multiple Hardware and Caster Configurations Available
  • Available in Black, Grey, Blue, Red, Yellow, Orange, OD Green, and Desert Tan
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APDE2421-02/27/02
Product Name 9U Classic Rack Case
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details