Ameripack Corporation 6" Rotunda Case APCDC-511-003

Description
The 511 Rotunda Series cases are a lightweight, durable option for those odd shaped parts that are long and skinny but need some protection during transit. These cases are available in 6", 8", 12", and 16" diameters. Casters are available for the 12" and 16" diameter cases. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Extremely Light & Rugged Thermoformed Top and Bottom Polyethylene Plastic Construction 1.50" Strap with Side-Release Buckle Carrying Handle 6.50" x 10" Label Area 0.50" Foam Lining Top and Bottom Interior Walls Foam Lined Custom Sizes, Logos, and Colors Available in Quantity Available in Black
Description
The 511 Rotunda Series cases are a lightweight, durable option for those odd shaped parts that are long and skinny but need some protection during transit. These cases are available in 6", 8", 12", and 16" diameters. Casters are available for the 12" and 16" diameter cases. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Extremely Light & Rugged Thermoformed Top and Bottom Polyethylene Plastic Construction 1.50" Strap with Side-Release Buckle Carrying Handle 6.50" x 10" Label Area 0.50" Foam Lining Top and Bottom Interior Walls Foam Lined Custom Sizes, Logos, and Colors Available in Quantity Available in Black

Suppliers

Company
Product
Description
Supplier Links
6
Robbinsville, NJ, USA
6" Rotunda Case
APCDC-511-003
6" Rotunda Case APCDC-511-003
The 511 Rotunda Series cases are a lightweight, durable option for those odd shaped parts that are long and skinny but need some protection during transit. These cases are available in 6", 8", 12", and 16" diameters. Casters are available for the 12" and 16" diameter cases. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you! Extremely Light & Rugged Thermoformed Top and Bottom Polyethylene Plastic Construction 1.50" Strap with Side-Release Buckle Carrying Handle 6.50" x 10" Label Area 0.50" Foam Lining Top and Bottom Interior Walls Foam Lined Custom Sizes, Logos, and Colors Available in Quantity Available in Black

The 511 Rotunda Series cases are a lightweight, durable option for those odd shaped parts that are long and skinny but need some protection during transit. These cases are available in 6", 8", 12", and 16" diameters. Casters are available for the 12" and 16" diameter cases. Don't see the length you need? No problem, just tell us what you are looking for and we can custom cut the length for you!

  • Extremely Light & Rugged
  • Thermoformed Top and Bottom
  • Polyethylene Plastic Construction
  • 1.50" Strap with Side-Release Buckle
  • Carrying Handle
  • 6.50" x 10" Label Area
  • 0.50" Foam Lining Top and Bottom
  • Interior Walls Foam Lined
  • Custom Sizes, Logos, and Colors Available in Quantity
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APCDC-511-003
Product Name 6" Rotunda Case
Container Type Tubes
Material Polyethylene (PE)
Features HeavyDuty
Application General; MaterialHandling; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details