Ameripack Corporation Expo II Display Shipping Case APCDC-278-001

Description
The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer. Features: Thermoformed Polyethylene Plastic Construction Heavy-Duty, Built-In Wheels 1.50" Straps With Metal Buckles 8" x 12" Label Area Steel, Rubber Grip Handle Molded-In Logo Optional Available in Black
Description
The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer. Features: Thermoformed Polyethylene Plastic Construction Heavy-Duty, Built-In Wheels 1.50" Straps With Metal Buckles 8" x 12" Label Area Steel, Rubber Grip Handle Molded-In Logo Optional Available in Black

Suppliers

Company
Product
Description
Supplier Links
Expo II Display Shipping Case - APCDC-278-001 - Ameripack Corporation
Robbinsville, NJ, USA
Expo II Display Shipping Case
APCDC-278-001
Expo II Display Shipping Case APCDC-278-001
The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer. Features: Thermoformed Polyethylene Plastic Construction Heavy-Duty, Built-In Wheels 1.50" Straps With Metal Buckles 8" x 12" Label Area Steel, Rubber Grip Handle Molded-In Logo Optional Available in Black

The 278 Expo Display Panel Cases are the perfect case for shipping all of your display materials to and from trade shows and customer meetings. This low weight vacuum formed case is the ideal solution for graphics that need to be transported safely between multiple uses. With built in heavy duty edge casters you don't need to worry about carrying around those bulky displays any longer.
Features:

  • Thermoformed Polyethylene Plastic Construction
  • Heavy-Duty, Built-In Wheels
  • 1.50" Straps With Metal Buckles
  • 8" x 12" Label Area
  • Steel, Rubber Grip Handle
  • Molded-In Logo Optional
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number APCDC-278-001
Product Name Expo II Display Shipping Case
Material Polyethylene (PE)
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details