Ameripack Corporation Heavy Duty ATA Utility Case AP8M1711-01

Description
These tough as nails cases are designed for real abuse. MP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Molded-in Protective Bumpers Heavy-Duty Twist Latch System Comfortable, Spring Loaded Front Handle Accommodates Padlocks Available in Black and Yellow
Description
These tough as nails cases are designed for real abuse. MP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Molded-in Protective Bumpers Heavy-Duty Twist Latch System Comfortable, Spring Loaded Front Handle Accommodates Padlocks Available in Black and Yellow

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty ATA Utility Case - AP8M1711-01 - Ameripack Corporation
Robbinsville, NJ, USA
Heavy Duty ATA Utility Case
AP8M1711-01
Heavy Duty ATA Utility Case AP8M1711-01
These tough as nails cases are designed for real abuse. MP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection. Molded-in Protective Bumpers Heavy-Duty Twist Latch System Comfortable, Spring Loaded Front Handle Accommodates Padlocks Available in Black and Yellow

These tough as nails cases are designed for real abuse. MP Series Shipping Cases are the containers of choice for transporting goods around the corner or around the world with maximum protection.

  • Molded-in Protective Bumpers
  • Heavy-Duty Twist Latch System
  • Comfortable, Spring Loaded Front Handle
  • Accommodates Padlocks
  • Available in Black and Yellow
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP8M1711-01
Product Name Heavy Duty ATA Utility Case
Material Plastic
Features HeavyDuty
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details