Ameripack Corporation Roto-X Shipping Cases AP3S-X2424-22

Description
Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are also recessed for protection. Models available include Tool Cases, Foot Lockers, Square Cases and the Truck Pack container. Stackable Accepts Optional Caster Kit Padlockable Recessed Latches Spring-Loaded Recessed Handles Available in Charcoal Grey
Description
Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are also recessed for protection. Models available include Tool Cases, Foot Lockers, Square Cases and the Truck Pack container. Stackable Accepts Optional Caster Kit Padlockable Recessed Latches Spring-Loaded Recessed Handles Available in Charcoal Grey

Suppliers

Company
Product
Description
Supplier Links
Roto-X Shipping Cases - AP3S-X2424-22 - Ameripack Corporation
Robbinsville, NJ, USA
Roto-X Shipping Cases
AP3S-X2424-22
Roto-X Shipping Cases AP3S-X2424-22
Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are also recessed for protection. Models available include Tool Cases, Foot Lockers, Square Cases and the Truck Pack container. Stackable Accepts Optional Caster Kit Padlockable Recessed Latches Spring-Loaded Recessed Handles Available in Charcoal Grey

Rotationally molded shipping containers with the Roto X pattern that stack securely for efficient transport and storage. Optional heavy-duty wheels for maximum mobility. Recessed, heavy-duty twist latches will accommodate a customer supplied padlock. Spring-loaded handles are also recessed for protection. Models available include Tool Cases, Foot Lockers, Square Cases and the Truck Pack container.

  • Stackable
  • Accepts Optional Caster Kit
  • Padlockable Recessed Latches
  • Spring-Loaded Recessed Handles
  • Available in Charcoal Grey
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3S-X2424-22
Product Name Roto-X Shipping Cases
Container Type Square
Material Plastic
Application General; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details