Ameripack Corporation Pull Handle Case AP3S-3025MR

Description
Telescoping, retractable pull-handle convenience combined with maximum strength and durability help this line of transit cases set a new industry standard. Molded of high density polyethylene with designed-in "roller-blade" style wheels. Molded-in bumpers defend these cases from impact damage. Telescoping, retractable pull handle Molded in bumpers "Roller-blade" style wheels Available in Black
Description
Telescoping, retractable pull-handle convenience combined with maximum strength and durability help this line of transit cases set a new industry standard. Molded of high density polyethylene with designed-in "roller-blade" style wheels. Molded-in bumpers defend these cases from impact damage. Telescoping, retractable pull handle Molded in bumpers "Roller-blade" style wheels Available in Black

Suppliers

Company
Product
Description
Supplier Links
Pull Handle Case - AP3S-3025MR - Ameripack Corporation
Robbinsville, NJ, USA
Pull Handle Case
AP3S-3025MR
Pull Handle Case AP3S-3025MR
Telescoping, retractable pull-handle convenience combined with maximum strength and durability help this line of transit cases set a new industry standard. Molded of high density polyethylene with designed-in "roller-blade" style wheels. Molded-in bumpers defend these cases from impact damage. Telescoping, retractable pull handle Molded in bumpers "Roller-blade" style wheels Available in Black

Telescoping, retractable pull-handle convenience combined with maximum strength and durability help this line of transit cases set a new industry standard. Molded of high density polyethylene with designed-in "roller-blade" style wheels. Molded-in bumpers defend these cases from impact damage.

  • Telescoping, retractable pull handle
  • Molded in bumpers
  • "Roller-blade" style wheels
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3S-3025MR
Product Name Pull Handle Case
Material Polypropylene (PP)
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details