Ameripack Corporation Military Standard Case AP3I-2015-10B

Description
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Retractable Handle and Edge Casters Standard Available in Black
Description
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Retractable Handle and Edge Casters Standard Available in Black

Suppliers

Company
Product
Description
Supplier Links
Military Standard Case - AP3I-2015-10B - Ameripack Corporation
Robbinsville, NJ, USA
Military Standard Case
AP3I-2015-10B
Military Standard Case AP3I-2015-10B
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Retractable Handle and Edge Casters Standard Available in Black

The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F).

  • Waterproof and Dust Tight Design (MIL-C-4150J)
  • Continuous Molded-in Hinge for Added Protection
  • Patented Trigger Release Latch System
  • Snap-Down Rubber Over-Molded Cushion Grip Handle
  • Automatic Pressure Equalization Valve (MIL-STD-648C)
  • Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F)
  • Resistant to Impact Damage (MIL-STD-810F)
  • Lockable with a padlock
  • Retractable Handle and Edge Casters Standard
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3I-2015-10B
Product Name Military Standard Case
Material Polypropylene (PP)
Features HeavyDuty; MoistureBarrier; MoistureResistant
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details