Ameripack Corporation Military Standard Laptop Case AP3I-1813-5B-N

Description
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Available in Black
Description
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Available in Black

Suppliers

Company
Product
Description
Supplier Links
Military Standard Laptop Case - AP3I-1813-5B-N - Ameripack Corporation
Robbinsville, NJ, USA
Military Standard Laptop Case
AP3I-1813-5B-N
Military Standard Laptop Case AP3I-1813-5B-N
The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F). Waterproof and Dust Tight Design (MIL-C-4150J) Continuous Molded-in Hinge for Added Protection Patented Trigger Release Latch System Snap-Down Rubber Over-Molded Cushion Grip Handle Automatic Pressure Equalization Valve (MIL-STD-648C) Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F) Resistant to Impact Damage (MIL-STD-810F) Lockable with a padlock Available in Black

The 3I Series Injection Molded Mil-Standard Waterproof Cases are molded of ultra high-strength polypropylene copolymer resin, featuring a gasketed, water and dust tight, submersible design (MIL-C-4150J) that is resistant to corrosion and impact damage. Features a continuous molded-in hinge, patent pending "trigger release" latch system, comfortable, snap-down rubber over-molded cushion grip handle, automatic ambient pressure equalization valve (MIL-STD-648C), resistance to UV, solvents, corrosion, fungus and impact damage (MIL-STD-810F).

  • Waterproof and Dust Tight Design (MIL-C-4150J)
  • Continuous Molded-in Hinge for Added Protection
  • Patented Trigger Release Latch System
  • Snap-Down Rubber Over-Molded Cushion Grip Handle
  • Automatic Pressure Equalization Valve (MIL-STD-648C)
  • Resistant to UV, Solvents, Corrosion, and Fungus (MIL-STD-810F)
  • Resistant to Impact Damage (MIL-STD-810F)
  • Lockable with a padlock
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP3I-1813-5B-N
Product Name Military Standard Laptop Case
Material Polypropylene (PP)
Features HeavyDuty; MoistureBarrier; MoistureResistant
Application General; MilSpec
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1229156 - RS Components, Ltd.
Specs
Container Type Bag
Features Shielded; ESD
Height 9.84 inch (250 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details