Ameripack Corporation Standard Rack Case AP1S19-12U

Description
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black
Description
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black

Suppliers

Company
Product
Description
Supplier Links
Standard Rack Case - AP1S19-12U - Ameripack Corporation
Robbinsville, NJ, USA
Standard Rack Case
AP1S19-12U
Standard Rack Case AP1S19-12U
This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection. Includes Gasketed Front and Rear Lids Heavy Duty Handles Provide an Easy and Secure Grasping Point Mounting Hardware is Easy with the Rack Rail and Provided Hardware Available in Black

This line of 19" stackable racks has received worldwide acclaim for durability, convenience and easy handling. Made of ultra high molecular weight polyethylene, they are less than half the weight of old fashioned wood racks and provide maximum protection.

  • Includes Gasketed Front and Rear Lids
  • Heavy Duty Handles Provide an Easy and Secure Grasping Point
  • Mounting Hardware is Easy with the Rack Rail and Provided Hardware
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1S19-12U
Product Name Standard Rack Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details