Ameripack Corporation Roto Mold Case AP1711-0804

Description
Ameripack’s high quality AP1711-0804 Military Spec Roto Mold Case is covered by a lifetime warranty. This 13lb case was skillfully manufactured with 20.75x14.50x13.25 outside dimensions to craft a lightweight, yet extremely protective case. The 17.50x11.25x11.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. All Roto Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack provides the highest quality roto-molded cases at competitive prices with excellent service. Unlike most of our competitors, all of our roto-molded cases come with a limited lifetime warranty. Ameripack is your one stop shop for all your case needs. No order is too large or too small for us and we can handle any case customization that you can imagine! Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Light Grey Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Description
Ameripack’s high quality AP1711-0804 Military Spec Roto Mold Case is covered by a lifetime warranty. This 13lb case was skillfully manufactured with 20.75x14.50x13.25 outside dimensions to craft a lightweight, yet extremely protective case. The 17.50x11.25x11.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. All Roto Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack provides the highest quality roto-molded cases at competitive prices with excellent service. Unlike most of our competitors, all of our roto-molded cases come with a limited lifetime warranty. Ameripack is your one stop shop for all your case needs. No order is too large or too small for us and we can handle any case customization that you can imagine! Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Light Grey Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP1711-0804 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP1711-0804
Roto Mold Case AP1711-0804
Ameripack’s high quality AP1711-0804 Military Spec Roto Mold Case is covered by a lifetime warranty. This 13lb case was skillfully manufactured with 20.75x14.50x13.25 outside dimensions to craft a lightweight, yet extremely protective case. The 17.50x11.25x11.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. All Roto Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack provides the highest quality roto-molded cases at competitive prices with excellent service. Unlike most of our competitors, all of our roto-molded cases come with a limited lifetime warranty. Ameripack is your one stop shop for all your case needs. No order is too large or too small for us and we can handle any case customization that you can imagine! Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features! Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Light Grey Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack’s high quality AP1711-0804 Military Spec Roto Mold Case is covered by a lifetime warranty. This 13lb case was skillfully manufactured with 20.75x14.50x13.25 outside dimensions to craft a lightweight, yet extremely protective case. The 17.50x11.25x11.75 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts.
All Roto Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards.
Ameripack provides the highest quality roto-molded cases at competitive prices with excellent service. Unlike most of our competitors, all of our roto-molded cases come with a limited lifetime warranty.
Ameripack is your one stop shop for all your case needs. No order is too large or too small for us and we can handle any case customization that you can imagine! Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Available with Stainless Steel Hardware, PRV Valves, Humidity Indicators, Card Holders, Molded In Logos and Labels, Stencils, and Many More Custom Features!
  • Case Pictured with Standard Black Hardware, Hinged Lid, and Molded from Light Grey Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1711-0804
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details