Ameripack Corporation Explorer Weapons Case AP-E13527

Description
Explorer Cases are the most exciting development in the unbreakable, waterproof case market for some years, they are the first of their kind to be manufactured in Europe and therefore offer an extremely cost effective alternative to all the competition in this marketplace while presenting an exceptionally well designed case in a vast range. The cases meet the highest levels of case manufacture and comply with military and commercial standards of testing and will protect the most delicate or expensive equipment in the most severe and hazardous environments. Neoprene Gasket Jam-Free Manual Pressure Relief Valve Resistant to chemicals, water, humidity, dust Resistant to harsh temperatures Removable Lid Double-Throw Latch 6 Polyurethane Wheels with Steel Bearings Optional Digit Locks Built Into the Latches Available in Black, Orange and OD Green
Description
Explorer Cases are the most exciting development in the unbreakable, waterproof case market for some years, they are the first of their kind to be manufactured in Europe and therefore offer an extremely cost effective alternative to all the competition in this marketplace while presenting an exceptionally well designed case in a vast range. The cases meet the highest levels of case manufacture and comply with military and commercial standards of testing and will protect the most delicate or expensive equipment in the most severe and hazardous environments. Neoprene Gasket Jam-Free Manual Pressure Relief Valve Resistant to chemicals, water, humidity, dust Resistant to harsh temperatures Removable Lid Double-Throw Latch 6 Polyurethane Wheels with Steel Bearings Optional Digit Locks Built Into the Latches Available in Black, Orange and OD Green

Suppliers

Company
Product
Description
Supplier Links
Explorer Weapons Case - AP-E13527 - Ameripack Corporation
Robbinsville, NJ, USA
Explorer Weapons Case
AP-E13527
Explorer Weapons Case AP-E13527
Explorer Cases are the most exciting development in the unbreakable, waterproof case market for some years, they are the first of their kind to be manufactured in Europe and therefore offer an extremely cost effective alternative to all the competition in this marketplace while presenting an exceptionally well designed case in a vast range. The cases meet the highest levels of case manufacture and comply with military and commercial standards of testing and will protect the most delicate or expensive equipment in the most severe and hazardous environments. Neoprene Gasket Jam-Free Manual Pressure Relief Valve Resistant to chemicals, water, humidity, dust Resistant to harsh temperatures Removable Lid Double-Throw Latch 6 Polyurethane Wheels with Steel Bearings Optional Digit Locks Built Into the Latches Available in Black, Orange and OD Green

Explorer Cases are the most exciting development in the unbreakable, waterproof case market for some years, they are the first of their kind to be manufactured in Europe and therefore offer an extremely cost effective alternative to all the competition in this marketplace while presenting an exceptionally well designed case in a vast range. The cases meet the highest levels of case manufacture and comply with military and commercial standards of testing and will protect the most delicate or expensive equipment in the most severe and hazardous environments.

  • Neoprene Gasket
  • Jam-Free Manual Pressure Relief Valve
  • Resistant to chemicals, water, humidity, dust
  • Resistant to harsh temperatures
  • Removable Lid
  • Double-Throw Latch
  • 6 Polyurethane Wheels with Steel Bearings
  • Optional Digit Locks Built Into the Latches
  • Available in Black, Orange and OD Green
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-E13527
Product Name Explorer Weapons Case
Material Plastic
Features MoistureBarrier
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details