Ameripack Corporation Aquapac Large Whanganui AP-AQUA-664

Description
664 Large Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts--keeping your maps and valuables dry and afloat while you're on the water. Features: Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat. Guaranteed submersible to 15ft/5m and keeps out dust and sand. Designed with 4 eyelets for easy attachment to canoes and kayaks. Whanganui cases will float safely if dropped in the water. Covered with a 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Supplied with 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 17.3in/440mm Length 11.5in/295mm
Description
664 Large Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts--keeping your maps and valuables dry and afloat while you're on the water. Features: Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat. Guaranteed submersible to 15ft/5m and keeps out dust and sand. Designed with 4 eyelets for easy attachment to canoes and kayaks. Whanganui cases will float safely if dropped in the water. Covered with a 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Supplied with 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 17.3in/440mm Length 11.5in/295mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Large Whanganui - AP-AQUA-664 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Large Whanganui
AP-AQUA-664
Aquapac Large Whanganui AP-AQUA-664
664 Large Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts--keeping your maps and valuables dry and afloat while you're on the water. Features: Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat. Guaranteed submersible to 15ft/5m and keeps out dust and sand. Designed with 4 eyelets for easy attachment to canoes and kayaks. Whanganui cases will float safely if dropped in the water. Covered with a 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Softer more malleable so has a nicer feel to the material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Supplied with 5 x five gram desiccant sachets Maximum Dimensions of items to fit inside the case: Circumference 17.3in/440mm Length 11.5in/295mm

664 Large Whanganui Case - The Aquapac Whanganui waterproof case is ideal for outdoor enthusiasts--keeping your maps and valuables dry and afloat while you're on the water.

Features:

  • Ideal for protecting maps and electronics; also great for storing and protecting personal possessions on a beach or a boat.
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand.
  • Designed with 4 eyelets for easy attachment to canoes and kayaks.
  • Whanganui cases will float safely if dropped in the water.
  • Covered with a 3-year warranty.

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Softer more malleable so has a nicer feel to the material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Detachable shoulderstrap
  • Supplied with 5 x five gram desiccant sachets

Maximum Dimensions of items to fit inside the case: Circumference 17.3in/440mm Length 11.5in/295mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-664
Product Name Aquapac Large Whanganui
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908432 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 7.87 inch (200 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details