Ameripack Corporation Aquapac Waterproof MP3 Case AP-AQUA-515

Description
515 MP3 Case - Keep your tunes flowing with the Aquapac waterproof MP3 player case, a great way to keep most compact media players protected in wet conditions. Features: Clear front panel for operating controls and click wheels inside the case Built-in external headphone jack for your earphones Guaranteed submersible to 15ft/5m and keeps dust and sand out Ultra light weight -only 50 grams/1.8 ounces Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your iPod through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Armband to strap the case to your arm Neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 4.25in/110mm
Description
515 MP3 Case - Keep your tunes flowing with the Aquapac waterproof MP3 player case, a great way to keep most compact media players protected in wet conditions. Features: Clear front panel for operating controls and click wheels inside the case Built-in external headphone jack for your earphones Guaranteed submersible to 15ft/5m and keeps dust and sand out Ultra light weight -only 50 grams/1.8 ounces Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your iPod through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Armband to strap the case to your arm Neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 4.25in/110mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Waterproof MP3 Case - AP-AQUA-515 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Waterproof MP3 Case
AP-AQUA-515
Aquapac Waterproof MP3 Case AP-AQUA-515
515 MP3 Case - Keep your tunes flowing with the Aquapac waterproof MP3 player case, a great way to keep most compact media players protected in wet conditions. Features: Clear front panel for operating controls and click wheels inside the case Built-in external headphone jack for your earphones Guaranteed submersible to 15ft/5m and keeps dust and sand out Ultra light weight -only 50 grams/1.8 ounces Covered with our 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your iPod through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Armband to strap the case to your arm Neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 4.25in/110mm

515 MP3 Case - Keep your tunes flowing with the Aquapac waterproof MP3 player case, a great way to keep most compact media players protected in wet conditions.

Features:

  • Clear front panel for operating controls and click wheels inside the case
  • Built-in external headphone jack for your earphones
  • Guaranteed submersible to 15ft/5m and keeps dust and sand out
  • Ultra light weight -only 50 grams/1.8 ounces
  • Covered with our 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your iPod through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Armband to strap the case to your arm
  • Neck cord
  • Desiccant in order to absorb condensation in humid conditions

Maximum Dimensions of items to fit inside the case: Circumference 6in/150mm Length 4.25in/110mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-515
Product Name Aquapac Waterproof MP3 Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details