Ameripack Corporation Aquapac Large Camera Case AP-AQUA-445

Description
445 Large Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your camera in and around the water, worry free! The best waterproof camera case made! Features: Suitable for digital cameras with a zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 13.8in/350mm Length 6.5in/165mm
Description
445 Large Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your camera in and around the water, worry free! The best waterproof camera case made! Features: Suitable for digital cameras with a zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 13.8in/350mm Length 6.5in/165mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Large Camera Case - AP-AQUA-445 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Large Camera Case
AP-AQUA-445
Aquapac Large Camera Case AP-AQUA-445
445 Large Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your camera in and around the water, worry free! The best waterproof camera case made! Features: Suitable for digital cameras with a zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Detachable shoulderstrap Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 13.8in/350mm Length 6.5in/165mm

445 Large Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your camera in and around the water, worry free! The best waterproof camera case made!

Features:

  • Suitable for digital cameras with a zoom lens.
  • Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Floats safely if dropped in the water
  • Covered by our 3-year warranty.

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your camera through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Detachable shoulderstrap
  • Desiccant in order to absorb condensation in humid conditions

Maximum Dimensions of items to fit inside the case: Circumference 13.8in/350mm Length 6.5in/165mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-445
Product Name Aquapac Large Camera Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details