Ameripack Corporation Aquapac Hard Lens Camera Case AP-AQUA-420

Description
420 Camera Case with Hard Lens. Features: Fits small and mini digital cameras with a short zoom lens. Integrated external hard lens for excellent photos right through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm Length of Hard Lens 1.4in/32mm
Description
420 Camera Case with Hard Lens. Features: Fits small and mini digital cameras with a short zoom lens. Integrated external hard lens for excellent photos right through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm Length of Hard Lens 1.4in/32mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Hard Lens Camera Case - AP-AQUA-420 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Hard Lens Camera Case
AP-AQUA-420
Aquapac Hard Lens Camera Case AP-AQUA-420
420 Camera Case with Hard Lens. Features: Fits small and mini digital cameras with a short zoom lens. Integrated external hard lens for excellent photos right through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm Length of Hard Lens 1.4in/32mm

420 Camera Case with Hard Lens.

Features:

  • Fits small and mini digital cameras with a short zoom lens.
  • Integrated external hard lens for excellent photos right through the case
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Floats safely if dropped in the water
  • Covered by our 3-year warranty.

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your camera through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Adjustable neck cord

Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm Length of Hard Lens 1.4in/32mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-420
Product Name Aquapac Hard Lens Camera Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details