Ameripack Corporation Aquapac Small Camera Case AP-AQUA-414

Description
414 Small Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made! Features: Fits small digital cameras with a short zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 10.2in/265mm
Description
414 Small Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made! Features: Fits small digital cameras with a short zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 10.2in/265mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Small Camera Case - AP-AQUA-414 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Small Camera Case
AP-AQUA-414
Aquapac Small Camera Case AP-AQUA-414
414 Small Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made! Features: Fits small digital cameras with a short zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water Covered by our 3-year warranty. 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 10.2in/265mm

414 Small Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made!

Features:

  • Fits small digital cameras with a short zoom lens.
  • Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Floats safely if dropped in the water
  • Covered by our 3-year warranty.

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your camera through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Adjustable neck cord
  • Desiccant in order to absorb condensation in humid conditions

Maximum Dimensions of items to fit inside the case: Circumference 10.2in/265mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-414
Product Name Aquapac Small Camera Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details