Ameripack Corporation Aquapac Mini Camera Case AP-AQUA-404

Description
404 Mini Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made! Features: Aquapac's smallest waterproof camera case, perfect for mini digital cameras without an extendable zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm
Description
404 Mini Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made! Features: Aquapac's smallest waterproof camera case, perfect for mini digital cameras without an extendable zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Mini Camera Case - AP-AQUA-404 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Mini Camera Case
AP-AQUA-404
Aquapac Mini Camera Case AP-AQUA-404
404 Mini Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made! Features: Aquapac's smallest waterproof camera case, perfect for mini digital cameras without an extendable zoom lens. Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case Guaranteed submersible to 15ft/5m and keeps out dust and sand Floats safely if dropped in the water 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your camera through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Adjustable neck cord Desiccant in order to absorb condensation in humid conditions Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm

404 Mini Camera Case - With an optically clear polymer lens, this Aquapac waterproof camera bag lets you use your compact camera in and around the water, worry free! The best waterproof camera case made!

Features:

  • Aquapac's smallest waterproof camera case, perfect for mini digital cameras without an extendable zoom lens.
  • Designed with ultra-clear optical quality LENZFLEX material for excellent photos through the case
  • Guaranteed submersible to 15ft/5m and keeps out dust and sand
  • Floats safely if dropped in the water

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your camera through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Adjustable neck cord
  • Desiccant in order to absorb condensation in humid conditions

Maximum Dimensions of items to fit inside the case: Circumference 7.9in/200mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-404
Product Name Aquapac Mini Camera Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details