Ameripack Corporation Large Ruggedized Shipping Case AL3018-1505-110

Description
Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch. FEATURES: Comfort Grip Handles Reinforced Corners and Edges for Additional Impact Protection Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection Positive Anti-Shear Locks Prevent Lid Separation after Impact Recessed Hardware for Extra Protection Edge Casters for Easy Pulling of Heavy Equipment Available in Black with Black Hardware and PRV Valve Standard
Description
Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch. FEATURES: Comfort Grip Handles Reinforced Corners and Edges for Additional Impact Protection Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection Positive Anti-Shear Locks Prevent Lid Separation after Impact Recessed Hardware for Extra Protection Edge Casters for Easy Pulling of Heavy Equipment Available in Black with Black Hardware and PRV Valve Standard

Suppliers

Company
Product
Description
Supplier Links
Large Ruggedized Shipping Case - AL3018-1505-110 - Ameripack Corporation
Robbinsville, NJ, USA
Large Ruggedized Shipping Case
AL3018-1505-110
Large Ruggedized Shipping Case AL3018-1505-110
Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch. FEATURES: Comfort Grip Handles Reinforced Corners and Edges for Additional Impact Protection Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection Positive Anti-Shear Locks Prevent Lid Separation after Impact Recessed Hardware for Extra Protection Edge Casters for Easy Pulling of Heavy Equipment Available in Black with Black Hardware and PRV Valve Standard

Transport and protect big equipment in our Large, X-Large, or XX-Large Ruggedized Shipping Cases. These cases are lightweight, shockproof, watertight, dustproof, heat, and chemical-resistant, which make them extremely tough and offer ultimate protection that will move your equipment from point A to point B without a scratch.
FEATURES:

  • Comfort Grip Handles
  • Reinforced Corners and Edges for Additional Impact Protection
  • Molded-in Ribs for Secure, Non-Slip Stacking, Strength, and Added Protection
  • Positive Anti-Shear Locks Prevent Lid Separation after Impact
  • Recessed Hardware for Extra Protection
  • Edge Casters for Easy Pulling of Heavy Equipment
  • Available in Black with Black Hardware and PRV Valve Standard
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AL3018-1505-110
Product Name Large Ruggedized Shipping Case
Material Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details