Ameripack Corporation Blow Molded Infinity Case 50430

Description
The INFINITY Case not only looks professional, it also has the performance to match! Applications Include: Power Tool Storage, Hand Tool Storage, Instrumentation Equipment, Audio/Visual Equipment, Medical Products. Built-in features include: Cam-over ABS latches (metal latches optional) Textured finish to reduce dents and scratches Smooth Label Area on Top Stock foam and custom options Lid dust seal Integral Hinge Interlock joints to add strength Available in Black
Description
The INFINITY Case not only looks professional, it also has the performance to match! Applications Include: Power Tool Storage, Hand Tool Storage, Instrumentation Equipment, Audio/Visual Equipment, Medical Products. Built-in features include: Cam-over ABS latches (metal latches optional) Textured finish to reduce dents and scratches Smooth Label Area on Top Stock foam and custom options Lid dust seal Integral Hinge Interlock joints to add strength Available in Black

Suppliers

Company
Product
Description
Supplier Links
Blow Molded Infinity Case - 50430 - Ameripack Corporation
Robbinsville, NJ, USA
Blow Molded Infinity Case
50430
Blow Molded Infinity Case 50430
The INFINITY Case not only looks professional, it also has the performance to match! Applications Include: Power Tool Storage, Hand Tool Storage, Instrumentation Equipment, Audio/Visual Equipment, Medical Products. Built-in features include: Cam-over ABS latches (metal latches optional) Textured finish to reduce dents and scratches Smooth Label Area on Top Stock foam and custom options Lid dust seal Integral Hinge Interlock joints to add strength Available in Black

The INFINITY Case not only looks professional, it also has the performance to match!

Applications Include:
Power Tool Storage, Hand Tool Storage, Instrumentation Equipment, Audio/Visual Equipment, Medical Products.
Built-in features include:

  • Cam-over ABS latches (metal latches optional)
  • Textured finish to reduce dents and scratches
  • Smooth Label Area on Top
  • Stock foam and custom options
  • Lid dust seal
  • Integral Hinge
  • Interlock joints to add strength
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number 50430
Product Name Blow Molded Infinity Case
Material ABS
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details