Ameripack Corporation 307 UltraBox 08401

Description
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. Protects delicate equipment from water, dust & moisture Submersible to 100 feet/30 meters Available with clear lid to view contents or solid lid to protect against light High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction Optional removable rubber liner protects sensitive equipment from abuse Optional nylon mesh lid pouch for storing accessories Automatic pressure equalization valve insures easy opening after altitude or temperature change Designed for mounting of an electronic panel in the lid or bottom of the case Stackable, o-ring sealed, lanyard included Limited lifetime warranty Made in USA Colors: Black, Yellow & Dark Earth
Description
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. Protects delicate equipment from water, dust & moisture Submersible to 100 feet/30 meters Available with clear lid to view contents or solid lid to protect against light High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction Optional removable rubber liner protects sensitive equipment from abuse Optional nylon mesh lid pouch for storing accessories Automatic pressure equalization valve insures easy opening after altitude or temperature change Designed for mounting of an electronic panel in the lid or bottom of the case Stackable, o-ring sealed, lanyard included Limited lifetime warranty Made in USA Colors: Black, Yellow & Dark Earth

Suppliers

Company
Product
Description
Supplier Links
307 UltraBox - 08401 - Ameripack Corporation
Robbinsville, NJ, USA
307 UltraBox
08401
307 UltraBox 08401
All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner. Protects delicate equipment from water, dust & moisture Submersible to 100 feet/30 meters Available with clear lid to view contents or solid lid to protect against light High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction Optional removable rubber liner protects sensitive equipment from abuse Optional nylon mesh lid pouch for storing accessories Automatic pressure equalization valve insures easy opening after altitude or temperature change Designed for mounting of an electronic panel in the lid or bottom of the case Stackable, o-ring sealed, lanyard included Limited lifetime warranty Made in USA Colors: Black, Yellow & Dark Earth

All UK Ultraboxes are tough as nails, o-ring sealed against water and airborn particles and built to accomodate an electronic panel in either the lid or bottom of the case if desired. The automatic pressure equalization valve insures easy opening after altitude or temperature changes. Items placed within are protected by a shock absorbant removable rubber liner.

  • Protects delicate equipment from water, dust & moisture
  • Submersible to 100 feet/30 meters
  • Available with clear lid to view contents or solid lid to protect against light
  • High Impact ABS, LEXAN, polyurethane rubber & stainless steel construction
  • Optional removable rubber liner protects sensitive equipment from abuse
  • Optional nylon mesh lid pouch for storing accessories
  • Automatic pressure equalization valve insures easy opening after altitude or temperature change
  • Designed for mounting of an electronic panel in the lid or bottom of the case
  • Stackable, o-ring sealed, lanyard included
  • Limited lifetime warranty
  • Made in USA
  • Colors: Black, Yellow & Dark Earth
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number 08401
Product Name 307 UltraBox
Material Plastic
Features MoistureBarrier; MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details