Ameripack Corporation 613 Ultra Dry Case 01021

Description
Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands 7 foot drop to concrete Padded fold-down ABS handle Venting latches equalize when opening and seal when closed Optional user configurable pluck foam filling or instrument panel mounting ring Full length hinge, padlock loops and two front latches secure contents Interlocks in stacks with same or mixed sizes Available in Black, Grey, Yellow, and Orange
Description
Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands 7 foot drop to concrete Padded fold-down ABS handle Venting latches equalize when opening and seal when closed Optional user configurable pluck foam filling or instrument panel mounting ring Full length hinge, padlock loops and two front latches secure contents Interlocks in stacks with same or mixed sizes Available in Black, Grey, Yellow, and Orange

Suppliers

Company
Product
Description
Supplier Links
613 Ultra Dry Case - 01021 - Ameripack Corporation
Robbinsville, NJ, USA
613 Ultra Dry Case
01021
613 Ultra Dry Case 01021
Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed. Tough ABS construction withstands 7 foot drop to concrete Padded fold-down ABS handle Venting latches equalize when opening and seal when closed Optional user configurable pluck foam filling or instrument panel mounting ring Full length hinge, padlock loops and two front latches secure contents Interlocks in stacks with same or mixed sizes Available in Black, Grey, Yellow, and Orange

Tough, injection molded, o-ring sealed carrying case protects contents from dust and water. New venting latches (patents pending) automatically equalize pressure differential inside the case when opened and seal the case against gas exchange when the case is closed.

  • Tough ABS construction withstands 7 foot drop to concrete
  • Padded fold-down ABS handle
  • Venting latches equalize when opening and seal when closed
  • Optional user configurable pluck foam filling or instrument panel mounting ring
  • Full length hinge, padlock loops and two front latches secure contents
  • Interlocks in stacks with same or mixed sizes
  • Available in Black, Grey, Yellow, and Orange
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number 01021
Product Name 613 Ultra Dry Case
Material ABS; Plastic
Features Shielded (optional feature); MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details