Ameripack Corporation 609 Dry Box 00523

Description
Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete Rigid molded-in handle ABS snap latches Full length hinge and two front latches secure contents Interlocks in stacks with other dry boxes Available in Black
Description
Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete Rigid molded-in handle ABS snap latches Full length hinge and two front latches secure contents Interlocks in stacks with other dry boxes Available in Black

Suppliers

Company
Product
Description
Supplier Links
609 Dry Box - 00523 - Ameripack Corporation
Robbinsville, NJ, USA
609 Dry Box
00523
609 Dry Box 00523
Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment. Tough ABS construction withstands 7 foot drop to concrete Rigid molded-in handle ABS snap latches Full length hinge and two front latches secure contents Interlocks in stacks with other dry boxes Available in Black

Tough injection molded o-ring sealed carrying case protects contents from dust and water. Ideal protection for instrumentation, test equipment, photographic equipment, guns and other delicate equipment.

  • Tough ABS construction withstands 7 foot drop to concrete
  • Rigid molded-in handle
  • ABS snap latches
  • Full length hinge and two front latches secure contents
  • Interlocks in stacks with other dry boxes
  • Available in Black
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number 00523
Product Name 609 Dry Box
Material ABS; Plastic
Features Shielded (optional feature); MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details