Americor Electronics, Ltd. Transformer for Vent & Fan Control

Description
Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs. Transformer Product Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED- Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage Testing Devices Starting Current Limiters Voltage Regulators Single-Phase Small Transformers Chokes Oil Immersed and Cast-Resin Transformer
Description
Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs. Transformer Product Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED- Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage Testing Devices Starting Current Limiters Voltage Regulators Single-Phase Small Transformers Chokes Oil Immersed and Cast-Resin Transformer

Suppliers

Company
Product
Description
Supplier Links
Transformer for Vent & Fan Control -  - Americor Electronics, Ltd.
Elk Grove Village, IL, USA
Transformer for Vent & Fan Control
Transformer for Vent & Fan Control
Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs. Transformer Product Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED- Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage Testing Devices Starting Current Limiters Voltage Regulators Single-Phase Small Transformers Chokes Oil Immersed and Cast-Resin Transformer

Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs.

Transformer Product Categories:

  • Single-Phase Transformers
  • Three-Phase Transformers
  • Power Supplies for Medical Applications
  • Single Phase Ventilation-Fan-LED-Halogen Transformers
  • DC Power Supplies and Switching Power Supplies
  • Toroidal Core Variable Transformers, Laboratory
  • Power Supplies and High Voltage Testing Devices
  • Starting Current Limiters
  • Voltage Regulators
  • Single-Phase Small Transformers
  • Chokes
  • Oil Immersed and Cast-Resin Transformer
Supplier's Site

Technical Specifications

  Americor Electronics, Ltd.
Product Category Power Transformers
Product Name Transformer for Vent & Fan Control
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
H Insulation NEMA Enclosure 220v to 380v 440v 415v Step up 3 Phase Transformer 50 75 100 Kva Auto 50kva Transformer Price - No.1601418086562 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A3-M8-3-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 380 volts
Power Rating (VA) 100 VA
View Details