Americor Electronics, Ltd. Potted Transformer

Description
Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs. Transformer Product Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED- Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage Testing Devices Starting Current Limiters Voltage Regulators Single-Phase Small Transformers Chokes Oil Immersed and Cast-Resin Transformer
Description
Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs. Transformer Product Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED- Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage Testing Devices Starting Current Limiters Voltage Regulators Single-Phase Small Transformers Chokes Oil Immersed and Cast-Resin Transformer

Suppliers

Company
Product
Description
Supplier Links
Potted Transformer -  - Americor Electronics, Ltd.
Elk Grove Village, IL, USA
Potted Transformer
Potted Transformer
Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs. Transformer Product Categories: Single-Phase Transformers Three-Phase Transformers Power Supplies for Medical Applications Single Phase Ventilation-Fan-LED- Halogen Transformers DC Power Supplies and Switching Power Supplies Toroidal Core Variable Transformers, Laboratory Power Supplies and High Voltage Testing Devices Starting Current Limiters Voltage Regulators Single-Phase Small Transformers Chokes Oil Immersed and Cast-Resin Transformer

Americor Electroinics, Ltd. designs and manufactures electrical transformers for a variety of applications. We have many transformers to offer, from stock or custom built. Custom transformers can be designed to meet the specs of your project and are guaranteed maximum function and cost efficiency. Our capabilities include design, development, sample production and first article approval with full documentation. All of our products are 100% tested, ISO 9001-2008 certified and RoHS Compliant. Please send us your specifications and we will quote according to your needs.

Transformer Product Categories:

  • Single-Phase Transformers
  • Three-Phase Transformers
  • Power Supplies for Medical Applications
  • Single Phase Ventilation-Fan-LED-Halogen Transformers
  • DC Power Supplies and Switching Power Supplies
  • Toroidal Core Variable Transformers, Laboratory
  • Power Supplies and High Voltage Testing Devices
  • Starting Current Limiters
  • Voltage Regulators
  • Single-Phase Small Transformers
  • Chokes
  • Oil Immersed and Cast-Resin Transformer
Supplier's Site

Technical Specifications

  Americor Electronics, Ltd.
Product Category Power Transformers
Product Name Potted Transformer
Unlock Full Specs
to access all available technical data

Similar Products

Open Frame Single Phase Control Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Industrial Control Transformer; Single Phase Transformer
View Details
IP 54 Single Phase 3 Phase 110v to 220v Isolation Waterproof Transformer 10KVA 30KVA 50KVA 60KVA 100KVA 300KVA 500KVA for Outdoor Use - No.62043878896 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Control Circuit Transformer - 1497A-A11-M6-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 220 to 480 volts
Power Rating (VA) 1000 VA
View Details