Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1053223-CS12010T0100
Termination: SMD/SMT
Length: 5.08 mm
Mounting: SMD (SMT)
Tolerance: 2 %
Temperature Coefficient: 150 ppm/°C
Height: 1.016 mm
Weight: 38.895546 mg
Resistance: 100 Ω
Power Rating: 10 W
Width: 2.54 mm
Categories: OEM Parts(C-E)
Case / Package: 2010
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1053223-CS12010T0100GTR |
| Product Name | OEM Parts - OEM Parts (C - E) - CS12010T0100GTR |