American Technical Ceramics Corp. RF and Wireless - Attenuators AT0603T09ECAC7

Description
RF ATTENUATOR 9DB 50OHM
Datasheet
Description
RF ATTENUATOR 9DB 50OHM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - Attenuators - AT0603T09ECAC7 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - Attenuators
AT0603T09ECAC7
RF and Wireless - Attenuators AT0603T09ECAC7
RF ATTENUATOR 9DB 50OHM

RF ATTENUATOR 9DB 50OHM

Supplier's Site
Attenuators - AT0603T09ECAC7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
AT0603T09ECAC7
Attenuators AT0603T09ECAC7
RF Attenuators 9dB 0 Hz ~ 20 GHz 50 Ohms 1W

RF Attenuators 9dB 0 Hz ~ 20 GHz 50 Ohms 1W

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number AT0603T09ECAC7 AT0603T09ECAC7
Product Name RF and Wireless - Attenuators Attenuators
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

SMA Male Το SMA Female Fixed RF Attenuator - ET-20DB3GATTEN-SMS-SFS - Eteily Technologies India Pvt. Ltd.
Specs
Attenuator Type Fixed
Package Type Connectorized
Connectors SMA
View Details
Fixed Attenuators - NFA18K3 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details
Passive GaAs MMIC Attenuator Family - ATN13-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details