Manufacturer: American Technical Ceramics
Win Source Part Number: 766248-800B8R2BT500X
Series: ATC 800B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 8.2pF
Tolerance: ±0.1pF
Temperature Coefficient: C0G, NP0
Family Name: ATC 800 B
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): SQCB7A8R2BATWE; SQCB7A8R2BAJWE; CDR14BP8R2EBSM;
Introduction Date: September 24, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 766248-800B8R2BT500XT |
| Product Name | Ceramic Capacitors - 800B8R2BT500XT |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |