American Technical Ceramics Corp. Ceramic Capacitors - 800B7R5CT500XT 800B7R5CT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041048-800B7R5CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 7.5 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 70.866 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M7R5BAJWE; 12101U7R5CAT2A; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H8R2CB01L; GQM22M5C2H8R0CB01L; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041048-800B7R5CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 7.5 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 70.866 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M7R5BAJWE; 12101U7R5CAT2A; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H8R2CB01L; GQM22M5C2H8R0CB01L; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B7R5CT500XT - 1041048-800B7R5CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B7R5CT500XT
1041048-800B7R5CT500XT
Ceramic Capacitors - 800B7R5CT500XT 1041048-800B7R5CT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041048-800B7R5CT500 XT Termination: SMD/SMT Voltage Rating: 500 V Length: 2.794 mm Mounting: SMD (SMT) Capacitance: 7.5 pF Thickness: 1.778 mm Composition: Ceramic Height: 1.778 mm Width: 70.866 mm Categories: Ceramic Capacitors Case / Package: 2828 Case / Package: 1111 Alternative Parts (Cross-Reference): AQ147M7R5BAJWE; 12101U7R5CAT2A; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H8R2CB01L; GQM22M5C2H8R0CB01L; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041048-800B7R5CT500XT
Termination: SMD/SMT
Voltage Rating: 500 V
Length: 2.794 mm
Mounting: SMD (SMT)
Capacitance: 7.5 pF
Thickness: 1.778 mm
Composition: Ceramic
Height: 1.778 mm
Width: 70.866 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): AQ147M7R5BAJWE; 12101U7R5CAT2A; C0805C689JCGACTU; GQM22M5C2H6R8CB01L; GQM22M5C2H8R2CB01L; GQM22M5C2H8R0CB01L;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1041048-800B7R5CT500XT
Product Name Ceramic Capacitors - 800B7R5CT500XT
RoHS Compliant Yes
Electrostatic Capacitors Ceramic Composition
Capacitance Range 7.50E-6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - CK05BX562K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers