Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041046-800B561JT100
Termination: SMD/SMT
Length: 70.866 mm
Mounting: SMD (SMT)
Capacitance: 560 pF
Tolerance: 5 %
Composition: Ceramic
Height: 45.212 mm
Width: 70.866 mm
Categories: OEM Parts(0-9)
Case / Package: 2828
Case / Package: 1111
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 100 V
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1041046-800B561JT100XT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 800B561JT100XT |