American Technical Ceramics Corp. Ceramic Capacitors - 800B4R7BT500XT1K 800B4R7BT500XT1K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 862304-800B4R7BT500X T1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-800B4R7BT500XT1 KCT, ATC800B4R7BT500XT, 1284-1299-1, 1284-1299-2, 800B4R7BTDRD, 1284-800B4R7BT500XT1 KDKR, 800B4R7BTDRB, 800B4R7BT500XT, 800B4R7BT500XT\\1000 , 1284-800B4R7BT500XT1 KTR, 1284-1299-6-ND, 1284-1299-2-ND, 1284-1299-1-ND, 1284-1299-6, 800B4R7BT
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 862304-800B4R7BT500X T1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-800B4R7BT500XT1 KCT, ATC800B4R7BT500XT, 1284-1299-1, 1284-1299-2, 800B4R7BTDRD, 1284-800B4R7BT500XT1 KDKR, 800B4R7BTDRB, 800B4R7BT500XT, 800B4R7BT500XT\\1000 , 1284-800B4R7BT500XT1 KTR, 1284-1299-6-ND, 1284-1299-2-ND, 1284-1299-1-ND, 1284-1299-6, 800B4R7BT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B4R7BT500XT1K - 862304-800B4R7BT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B4R7BT500XT1K
862304-800B4R7BT500XT1K
Ceramic Capacitors - 800B4R7BT500XT1K 862304-800B4R7BT500XT1K
Manufacturer: American Technical Ceramics Win Source Part Number: 862304-800B4R7BT500X T1K Series: ATC 800B Operating Temperature Range: -55°C ~ 125°C Features: ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric) Package: 1111 (2828 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-800B4R7BT500XT1 KCT, ATC800B4R7BT500XT, 1284-1299-1, 1284-1299-2, 800B4R7BTDRD, 1284-800B4R7BT500XT1 KDKR, 800B4R7BTDRB, 800B4R7BT500XT, 800B4R7BT500XT\\1000 , 1284-800B4R7BT500XT1 KTR, 1284-1299-6-ND, 1284-1299-2-ND, 1284-1299-1-ND, 1284-1299-6, 800B4R7BT

Manufacturer: American Technical Ceramics
Win Source Part Number: 862304-800B4R7BT500XT1K
Series: ATC 800B
Operating Temperature Range: -55°C ~ 125°C
Features: ±0.1pF 500V Ceramic Capacitor C0G, NP0 1111 (2828 Metric)
Package: 1111 (2828 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-800B4R7BT500XT1KCT, ATC800B4R7BT500XT, 1284-1299-1, 1284-1299-2, 800B4R7BTDRD, 1284-800B4R7BT500XT1KDKR, 800B4R7BTDRB, 800B4R7BT500XT, 800B4R7BT500XT\\1000, 1284-800B4R7BT500XT1KTR, 1284-1299-6-ND, 1284-1299-2-ND, 1284-1299-1-ND, 1284-1299-6, 800B4R7BT

Buy Now Datasheet
Ceramic Capacitors - 800B4R7BT500XT1K - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
800B4R7BT500XT1K
Ceramic Capacitors 800B4R7BT500XT1K
CAP CER 4.7PF 500V C0G/NP0 1111

CAP CER 4.7PF 500V C0G/NP0 1111

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Capacitors Capacitors
Product Number 862304-800B4R7BT500XT1K 800B4R7BT500XT1K
Product Name Ceramic Capacitors - 800B4R7BT500XT1K Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Surface Mount, MLCC
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors; Ultracapacitor
Applications High Frequency; RF / Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - M39014/021310 - ODG (Origin Data Global)
Specs
Configuration / Form Factor Leaded Capacitor; Through Hole
Technology Film Capacitors
Capacitance Type Fixed
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-0603F0500391GCTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers