American Technical Ceramics Corp. OEM Parts - OEM Parts (0 - 9) - 800B3R9DT500XT 800B3R9DT500XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041044-800B3R9DT500 XT Termination: SMD/SMT Length: 70.866 mm Mounting: SMD (SMT) Capacitance: 3.9 pF Composition: Ceramic Height: 45.212 mm Width: 70.866 mm Categories: OEM Parts(0-9) Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041044-800B3R9DT500 XT Termination: SMD/SMT Length: 70.866 mm Mounting: SMD (SMT) Capacitance: 3.9 pF Composition: Ceramic Height: 45.212 mm Width: 70.866 mm Categories: OEM Parts(0-9) Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 800B3R9DT500XT - 1041044-800B3R9DT500XT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 800B3R9DT500XT
1041044-800B3R9DT500XT
OEM Parts - OEM Parts (0 - 9) - 800B3R9DT500XT 1041044-800B3R9DT500XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041044-800B3R9DT500 XT Termination: SMD/SMT Length: 70.866 mm Mounting: SMD (SMT) Capacitance: 3.9 pF Composition: Ceramic Height: 45.212 mm Width: 70.866 mm Categories: OEM Parts(0-9) Case / Package: 2828 Case / Package: 1111 Popularity: Low Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 1111 Voltage Rating (DC): 500 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041044-800B3R9DT500XT
Termination: SMD/SMT
Length: 70.866 mm
Mounting: SMD (SMT)
Capacitance: 3.9 pF
Composition: Ceramic
Height: 45.212 mm
Width: 70.866 mm
Categories: OEM Parts(0-9)
Case / Package: 2828
Case / Package: 1111
Popularity: Low
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 500 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041044-800B3R9DT500XT
Product Name OEM Parts - OEM Parts (0 - 9) - 800B3R9DT500XT
Unlock Full Specs
to access all available technical data