American Technical Ceramics Corp. Ceramic Capacitors - 800B3R3CT500XT 800B3R3CT500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1010229-800B3R3CT500 XT Packaging: Cut Reel Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 3.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 1010229-800B3R3CT500 XT Packaging: Cut Reel Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 3.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B3R3CT500XT - 1010229-800B3R3CT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B3R3CT500XT
1010229-800B3R3CT500XT
Ceramic Capacitors - 800B3R3CT500XT 1010229-800B3R3CT500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 1010229-800B3R3CT500 XT Packaging: Cut Reel Features: High Q, Low Loss, Ultra Low ESR Voltage Rating: 500V Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 3.3pF Tolerance: ±0.25pF Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Categories: Capacitors Status: Active Temperature Range - Operating: -55°C to 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Balance

Manufacturer: American Technical Ceramics
Win Source Part Number: 1010229-800B3R3CT500XT
Packaging: Cut Reel
Features: High Q, Low Loss, Ultra Low ESR
Voltage Rating: 500V
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 3.3pF
Tolerance: ±0.25pF
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.070" (1.78mm)
Categories: Capacitors
Status: Active
Temperature Range - Operating: -55°C to 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Ceramic Capacitors - 800B3R3CT500XT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Ceramic Capacitors
800B3R3CT500XT
Capacitors - Ceramic Capacitors 800B3R3CT500XT
CAP CER 3.3PF 500V NP0 1111

CAP CER 3.3PF 500V NP0 1111

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1010229-800B3R3CT500XT 800B3R3CT500XT
Product Name Ceramic Capacitors - 800B3R3CT500XT Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Range 3.30E-6 microF 3.30E-6 microF
WVDC 500 volts 500 volts
WVAC 500 volts
Mounting Style Surface Mount Technology Surface Mount Technology; 1111 (2828 Metric)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100180GCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers