Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1164140-800B301JT200
Termination: SMD/SMT
Length: 70.866 mm
Capacitance: 300 pF
Tolerance: 5 %
Composition: Ceramic
Height: 45.212 mm
Width: 70.866 mm
Categories: Custom Parts
Case / Package: 1111
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 200 V
Dielectric: C0G
Max Operating Temperature: 125 °C
Case Code (Metric): 2828
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1164140-800B301JT200XT |
| Product Name | Custom Parts - Custom Parts (0 - A) - 800B301JT200XT |