American Technical Ceramics Corp. Capacitors - Ceramic Capacitors 800B2R7BT500XT1K

Description
Win Source Part Number: 1314597-800B2R7BT500 XT1K Category: Capacitors>Ceramic Capacitors Series: ATC 800B Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics
Request a Quote Datasheet
Description
Win Source Part Number: 1314597-800B2R7BT500 XT1K Category: Capacitors>Ceramic Capacitors Series: ATC 800B Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Ceramic Capacitors - 1314597-800B2R7BT500XT1K - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Ceramic Capacitors
1314597-800B2R7BT500XT1K
Capacitors - Ceramic Capacitors 1314597-800B2R7BT500XT1K
Win Source Part Number: 1314597-800B2R7BT500 XT1K Category: Capacitors>Ceramic Capacitors Series: ATC 800B Features: High Q, Low Loss, Ultra Low ESR Package: Tape & Reel Applications: RF, Microwave, High Frequency Capacitance: 2.7 pF Tolerance: ±0.1pF Voltage - Rated: 500V Temperature Coefficient: C0G, NP0 Thickness (Max): 0.070" (1.78mm) Mounting Type: Surface Mount, MLCC Package / Case: 1111 (2828 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.24.0020 Mfr: American Technical Ceramics

Win Source Part Number: 1314597-800B2R7BT500XT1K
Category: Capacitors>Ceramic Capacitors
Series: ATC 800B
Features: High Q, Low Loss, Ultra Low ESR
Package: Tape & Reel
Applications: RF, Microwave, High Frequency
Capacitance: 2.7 pF
Tolerance: ±0.1pF
Voltage - Rated: 500V
Temperature Coefficient: C0G, NP0
Thickness (Max): 0.070" (1.78mm)
Mounting Type: Surface Mount, MLCC
Package / Case: 1111 (2828 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.24.0020
Mfr: American Technical Ceramics

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 1314597-800B2R7BT500XT1K
Product Name Capacitors - Ceramic Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525001P20HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitor - 101902U040AB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 9000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details