Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041024-800B102KT50X
Termination: SMD/SMT
Voltage Rating: 50 V
Length: 2.794 mm
Mounting: SMD (SMT)
Capacitance: 1 nF
Tolerance: 10 %
Thickness: 1.778 mm
Composition: Ceramic
Height: 1.778 mm
Width: 2.794 mm
Categories: Ceramic Capacitors
Case / Package: 2828
Case / Package: 1111
Alternative Parts (Cross-Reference): AQ125A102KAJME; C0805C102K5GACTU; C1206C102K5GACTU; C1812C102KDGACTU; 06035A102KAT2A; 12065A102KAT2A;
Popularity: Low
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 1111
Voltage Rating (DC): 50 V
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1041024-800B102KT50XT |
| Product Name | Ceramic Capacitors - 800B102KT50XT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 1.00E-3 microF |
| Capacitance Tolerance | 10 (+/- %) |