American Technical Ceramics Corp. Ceramic Capacitors - 800B100JT500XT 800B100JT500XT

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 769169-800B100JT500X T Series: ATC 800B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: ATC 800 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): 501S42E100JV4E; SQCB7A100JAJWE; GQM22M5C2H100JB01B; SQCB7A100JAT1A; Introduction Date: September 24, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 769169-800B100JT500X T Series: ATC 800B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: ATC 800 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): 501S42E100JV4E; SQCB7A100JAJWE; GQM22M5C2H100JB01B; SQCB7A100JAT1A; Introduction Date: September 24, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800B100JT500XT - 769169-800B100JT500XT - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800B100JT500XT
769169-800B100JT500XT
Ceramic Capacitors - 800B100JT500XT 769169-800B100JT500XT
Manufacturer: American Technical Ceramics Win Source Part Number: 769169-800B100JT500X T Series: ATC 800B Packaging: Reel package Operating Temperature Range: -55°C ~ 125°C Features: High Q, Low Loss, Ultra Low ESR Package: 1111 (2828 Metric) Applications: RF, Microwave, High Frequency Mounting: Surface Mount, MLCC Capacitance: 10pF Tolerance: ±5% Temperature Coefficient: C0G, NP0 Family Name: ATC 800 B Categories: Capacitors Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm) Voltage Rating DC: 500V Thickness (Maximum): 0.070" (1.78mm) Alternative Parts (Cross-Reference): 501S42E100JV4E; SQCB7A100JAJWE; GQM22M5C2H100JB01B; SQCB7A100JAT1A; Introduction Date: September 24, 2008 ECCN: EAR99 Country of Origin: United States of America Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited

Manufacturer: American Technical Ceramics
Win Source Part Number: 769169-800B100JT500XT
Series: ATC 800B
Packaging: Reel package
Operating Temperature Range: -55°C ~ 125°C
Features: High Q, Low Loss, Ultra Low ESR
Package: 1111 (2828 Metric)
Applications: RF, Microwave, High Frequency
Mounting: Surface Mount, MLCC
Capacitance: 10pF
Tolerance: ±5%
Temperature Coefficient: C0G, NP0
Family Name: ATC 800 B
Categories: Capacitors
Dimension: 0.110" L x 0.110" W (2.79mm x 2.79mm)
Voltage Rating DC: 500V
Thickness (Maximum): 0.070" (1.78mm)
Alternative Parts (Cross-Reference): 501S42E100JV4E; SQCB7A100JAJWE; GQM22M5C2H100JB01B; SQCB7A100JAT1A;
Introduction Date: September 24, 2008
ECCN: EAR99
Country of Origin: United States of America
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 769169-800B100JT500XT
Product Name Ceramic Capacitors - 800B100JT500XT
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 1.00E-5 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details