Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041018-800A6R8CT250
Termination: SMD/SMT
Length: 1.4 mm
Mounting: SMD (SMT)
Capacitance: 6.8 pF
Composition: Ceramic
Height: 1.45 mm
Width: 1.4 mm
Categories: OEM Parts(0-9)
Case / Package: 1414
Case / Package: 0505
Popularity: Low
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Depth: 1.4 mm
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 250 V
Dielectric: C0G
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1041018-800A6R8CT250XT |
| Product Name | OEM Parts - OEM Parts (0 - 9) - 800A6R8CT250XT |
| RoHS Compliant | Yes |