American Technical Ceramics Corp. Ceramic Capacitors - 800A2R7BT250XT4K 800A2R7BT250XT4K

Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858300-800A2R7BT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: 2.7 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-800A2R7BT250XT4 KCT, 1284-800A2R7BT250XT4 KDKR, ATC800A2R7BT250XT, 1284-800A2R7BT250XT4 KTR, 800A2R7BT250XT, 1284-1543-6, 800A2R7BT250XT/500, 1284-1543-2-ND, 800A2R7BT250XT\\500, 1284-1543-2, 1284-1543-1-ND, 1284-1543-1, 1284-1543-6-ND
Request a Quote Datasheet
Description
Manufacturer: American Technical Ceramics Win Source Part Number: 858300-800A2R7BT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: 2.7 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-800A2R7BT250XT4 KCT, 1284-800A2R7BT250XT4 KDKR, ATC800A2R7BT250XT, 1284-800A2R7BT250XT4 KTR, 800A2R7BT250XT, 1284-1543-6, 800A2R7BT250XT/500, 1284-1543-2-ND, 800A2R7BT250XT\\500, 1284-1543-2, 1284-1543-1-ND, 1284-1543-1, 1284-1543-6-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - 800A2R7BT250XT4K - 858300-800A2R7BT250XT4K - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - 800A2R7BT250XT4K
858300-800A2R7BT250XT4K
Ceramic Capacitors - 800A2R7BT250XT4K 858300-800A2R7BT250XT4K
Manufacturer: American Technical Ceramics Win Source Part Number: 858300-800A2R7BT250X T4K Series: ATC 800A Operating Temperature Range: -55°C ~ 125°C Features: 2.7 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric) Package: 0505 (1313 Metric) Package: Reel - TR Mounting: Surface Mount, MLCC Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8532.24.0020 Other Part Number: 1284-800A2R7BT250XT4 KCT, 1284-800A2R7BT250XT4 KDKR, ATC800A2R7BT250XT, 1284-800A2R7BT250XT4 KTR, 800A2R7BT250XT, 1284-1543-6, 800A2R7BT250XT/500, 1284-1543-2-ND, 800A2R7BT250XT\\500, 1284-1543-2, 1284-1543-1-ND, 1284-1543-1, 1284-1543-6-ND

Manufacturer: American Technical Ceramics
Win Source Part Number: 858300-800A2R7BT250XT4K
Series: ATC 800A
Operating Temperature Range: -55°C ~ 125°C
Features: 2.7 pF ±0.1pF 250V Ceramic Capacitor C0G, NP0 0505 (1313 Metric)
Package: 0505 (1313 Metric)
Package: Reel - TR
Mounting: Surface Mount, MLCC
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8532.24.0020
Other Part Number: 1284-800A2R7BT250XT4KCT, 1284-800A2R7BT250XT4KDKR, ATC800A2R7BT250XT, 1284-800A2R7BT250XT4KTR, 800A2R7BT250XT, 1284-1543-6, 800A2R7BT250XT/500, 1284-1543-2-ND, 800A2R7BT250XT\\500, 1284-1543-2, 1284-1543-1-ND, 1284-1543-1, 1284-1543-6-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Capacitors
Product Number 858300-800A2R7BT250XT4K
Product Name Ceramic Capacitors - 800A2R7BT250XT4K
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitor Rohs Compliant Cornell Dubilier - 59K0289 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Ceramic Capacitors - 0603J0100561JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers