American Technical Ceramics Corp. OEM Parts - OEM Parts (0 - 9) - 800A2R2CT250XT 800A2R2CT250XT

Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041008-800A2R2CT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 2.2 pF Composition: Ceramic Height: 1.45 mm Width: 1.4 mm Categories: OEM Parts(0-9) Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote
Description
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041008-800A2R2CT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 2.2 pF Composition: Ceramic Height: 1.45 mm Width: 1.4 mm Categories: OEM Parts(0-9) Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (0 - 9) - 800A2R2CT250XT - 1041008-800A2R2CT250XT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (0 - 9) - 800A2R2CT250XT
1041008-800A2R2CT250XT
OEM Parts - OEM Parts (0 - 9) - 800A2R2CT250XT 1041008-800A2R2CT250XT
Manufacturer: American Technical Ceramics Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1041008-800A2R2CT250 XT Termination: SMD/SMT Voltage Rating: 250 V Length: 1.4 mm Mounting: SMD (SMT) Capacitance: 2.2 pF Composition: Ceramic Height: 1.45 mm Width: 1.4 mm Categories: OEM Parts(0-9) Case / Package: 1414 Case / Package: 0505 Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 125 °C RoHS: Compliant Min Operating Temperature: -55 °C Case Code (Imperial): 0505 Voltage Rating (DC): 250 V Dielectric: C0G

Manufacturer: American Technical Ceramics
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1041008-800A2R2CT250XT
Termination: SMD/SMT
Voltage Rating: 250 V
Length: 1.4 mm
Mounting: SMD (SMT)
Capacitance: 2.2 pF
Composition: Ceramic
Height: 1.45 mm
Width: 1.4 mm
Categories: OEM Parts(0-9)
Case / Package: 1414
Case / Package: 0505
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
RoHS: Compliant
Min Operating Temperature: -55 °C
Case Code (Imperial): 0505
Voltage Rating (DC): 250 V
Dielectric: C0G

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1041008-800A2R2CT250XT
Product Name OEM Parts - OEM Parts (0 - 9) - 800A2R2CT250XT
Unlock Full Specs
to access all available technical data

Similar Products